ON Semiconductor OPB861T55
- 收藏
- 对比
OPB861T55
1807-OPB861T55
光学传感器 - 环境光,IR 红外线,UV 紫外线传感器
Module, PC Pins, Slot Type
大陆
立即发货

SWITCH IR PHOTO TRANS OUT
1最小包装量--
OPB861T55详情
ON Semiconductor OPB861T55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
Module, PC Pins, Slot Type
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
OPB861T55拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。