ON Semiconductor R1114Q281D-TR-FE
- 收藏
- 对比
R1114Q281D-TR-FE
1807-R1114Q281D-TR-FE
PMIC - 稳压器 - 线性
--
大陆
立即发货

R1114Q281D-TR-FE datasheet pdf and PMIC - Voltage Regulators - Linear product details from ON Semiconductor stock available at utmel
1最小包装量--
R1114Q281D-TR-FE详情
ON Semiconductor R1114Q281D-TR-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
材料
Polyester
房屋材料
Polyester
RoHS
Compliant
包装
Carton
零件状态
Production (Last Updated: 1 week ago)
终端
快速连接
定位的数量
4
颜色
White
弱电
Compliant
电路数量
4
无铅
不适用
R1114Q281D-TR-FE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。