ON Semiconductor R3111Q251A-TR-FE
- 收藏
- 对比
R3111Q251A-TR-FE
1807-R3111Q251A-TR-FE
PMIC - 监控器
--
大陆
立即发货

R3111Q251A-TR-FE datasheet pdf and PMIC - Supervisors product details from ON Semiconductor stock available at utmel
1最小包装量--
R3111Q251A-TR-FE详情
ON Semiconductor R3111Q251A-TR-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
C
外壳完成
Nickel/PTFE
R3111Q251A-TR-FE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。