ON Semiconductor R3111Q551A-TR-FE
- 收藏
- 对比
R3111Q551A-TR-FE
1807-R3111Q551A-TR-FE
PMIC - 监控器
--
大陆
立即发货

R3111Q551A-TR-FE datasheet pdf and PMIC - Supervisors product details from ON Semiconductor stock available at utmel
1最小包装量--
R3111Q551A-TR-FE详情
ON Semiconductor R3111Q551A-TR-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
RoHS
Compliant
包装
Bulk
终端
IDT
连接器类型
Connector, IDC
性别
Male
导线/电缆种类
扁平挠性规
电缆长度
599 mm
辐射硬化
无
R3111Q551A-TR-FE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。