ON Semiconductor RP170H121B-T1-FE
- 收藏
- 对比
RP170H121B-T1-FE
1807-RP170H121B-T1-FE
PMIC - 稳压器 - 线性
--
大陆
立即发货

RP170H121B-T1-FE datasheet pdf and PMIC - Voltage Regulators - Linear product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
RP170H121B-T1-FE详情
ON Semiconductor RP170H121B-T1-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6
Head Diameter (mm)
6
Mounting Hole Diameter mm
3.6
颜色
Black
0个相似型号
RP170H121B-T1-FE拓展信息
MC78M05BDTRKG
ON Semiconductor
NCP551SN33T1G
ON Semiconductor
LM2931CDR2G
ON Semiconductor
LM317D2TR4G
ON Semiconductor
LM317BD2TR4G
ON Semiconductor
MC78M05CDTRKG
ON Semiconductor
MC78L05ABDR2G
ON Semiconductor
MC7915CTG
ON Semiconductor
MC78M05CTG
ON Semiconductor
NCP1117ST18T3G
ON Semiconductor







哦! 它是空的。