ON Semiconductor SC65895DW299R2
- 收藏
- 对比
SC65895DW299R2
1807-SC65895DW299R2
无类别的
--
大陆
立即发货

SC65895DW299R2 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
SC65895DW299R2详情
ON Semiconductor SC65895DW299R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
19.2 - 26.4
RoHS
Non-Compliant
深度
36
宽度
21.5
高度
28
SC65895DW299R2拓展信息







哦! 它是空的。