ON Semiconductor SG5851ADY
- 收藏
- 对比
SG5851ADY
1807-SG5851ADY
PMIC - AC DC 转换器,离线转换开关
--
大陆
立即发货

SG5851ADY datasheet pdf and PMIC - AC DC Converters, Offline Switchers product details from ON Semiconductor stock available at utmel
1最小包装量--
SG5851ADY详情
ON Semiconductor SG5851ADY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.43(Max)
Package Width
6.48(Max)
Package Length
10.16(Max)
PCB changed
8
Standard Package Name
DIP
Supplier Package
PDIP
Lead Shape
通孔
包装
Rail
零件状态
Obsolete
引脚数量
8
SG5851ADY拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。