ON Semiconductor SG5851ASY
- 收藏
- 对比
SG5851ASY
1807-SG5851ASY
PMIC - AC DC 转换器,离线转换开关
--
大陆
立即发货

SG5851ASY datasheet pdf and PMIC - AC DC Converters, Offline Switchers product details from ON Semiconductor stock available at utmel
1最小包装量--
SG5851ASY详情
ON Semiconductor SG5851ASY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.5(Max)
Package Width
4(Max)
Package Length
5(Max)
PCB changed
8
Standard Package Name
SOP
Supplier Package
SOIC N
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
8
SG5851ASY拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。