ON Semiconductor SG6841SZ
- 收藏
- 对比
SG6841SZ
1807-SG6841SZ
PMIC - AC DC 转换器,离线转换开关
--
大陆
立即发货

SG6841SZ datasheet pdf and PMIC - AC DC Converters, Offline Switchers product details from ON Semiconductor stock available at utmel
1最小包装量--
SG6841SZ详情
ON Semiconductor SG6841SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.65(Max)
Package Width
3.9
Package Length
4.9
PCB changed
8
Standard Package Name
SOP
Supplier Package
SOIC N
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
8
SG6841SZ拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。