ON Semiconductor SN74LS32D
- 收藏
- 对比
SN74LS32D
1807-SN74LS32D
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
1最小包装量--
添加到询价列表
SN74LS32D详情
ON Semiconductor SN74LS32D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
3.6V dc
Mounting Hole Size
8mm
系列
STR501
终端类型
引线
灯型
LED
知识产权评级
IP68
0个相似型号
SN74LS32D拓展信息
NC7WZ14P6X
ON Semiconductor
NC7WZ04P6X
ON Semiconductor
MM74HC14MX
ON Semiconductor
74VHC14MTCX
ON Semiconductor
NC7S14M5X
ON Semiconductor
NC7S08M5X
ON Semiconductor
NC7SZ08M5X
ON Semiconductor
MM74HC08MX
ON Semiconductor
MM74HC14MTCX
ON Semiconductor
74LCX14MTCX
ON Semiconductor







哦! 它是空的。