ON Semiconductor SPC5748CK1MMJ6
- 收藏
- 对比
SPC5748CK1MMJ6
1807-SPC5748CK1MMJ6
嵌入式 - 微控制器
--
大陆
立即发货

MPC5748G - CALYPSO 6M-32 BIT, 6M
1最小包装量--
SPC5748CK1MMJ6详情
ON Semiconductor SPC5748CK1MMJ6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.5
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
1.57
Inside Diameter Before Shrinking
3.17
Package
Bulk
厂商
onsemi
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
SPC5748CK1MMJ6拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。