ON Semiconductor STD2002T4
- 收藏
- 对比
STD2002T4
1807-STD2002T4
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

vpe: 2500/tr/smd
1最小包装量--
STD2002T4详情
ON Semiconductor STD2002T4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E40H10-200-3-N-24
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
RoHS
Non-Compliant
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
12~24 VDC
知识产权评级
IP50
STD2002T4拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。