注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.278469
500
¥0.94005
1000
¥0.783376
2000
¥0.718694
5000
¥0.671678
10000
¥0.624819
15000
¥0.60427
50000
¥0.594173
ON Semiconductor SZEMI9404MUTAG
- 收藏
- 对比
SZEMI9404MUTAG
1807-SZEMI9404MUTAG
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

EMI Array, 4-Channel, with ESD Protection 4 channel EMI Filter with ESD Protection
--最小包装量--
¥
总价: ¥
SZEMI9404MUTAG详情
ON Semiconductor SZEMI9404MUTAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
形状
LL
Manufacturer Part Number
OLL-6M
Approvals
CSA, UL
Manufacturer
Hubbell
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
组成
Duraloy Iron
样式
Threaded Iron
连接类型
Threaded
SZEMI9404MUTAG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor






哦! 它是空的。