ON Semiconductor SZMMSZ5250CT1G
- 收藏
- 对比
SZMMSZ5250CT1G
1807-SZMMSZ5250CT1G
二极管 - 齐纳 - 单
--
大陆
立即发货

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL
1最小包装量--
SZMMSZ5250CT1G详情
ON Semiconductor SZMMSZ5250CT1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
引脚数
2
Package
Bulk
Base Product Number
SZMMSZ52
厂商
onsemi
Product Status
最后一次购买
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
系列
-
SZMMSZ5250CT1G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。