ON Semiconductor V8518A
- 收藏
- 对比
V8518A
1807-V8518A
无类别的
--
大陆
立即发货

V8518A datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
V8518A详情
ON Semiconductor V8518A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
9/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
SC plug
Version
Cable
Type B
LC plug
No. of A connectors
1x
Factory colour
Yellow
V8518A拓展信息







哦! 它是空的。