ON Semiconductor VE0012
- 收藏
- 对比
VE0012
1807-VE0012
无类别的
--
大陆
立即发货

VE0012 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
VE0012详情
ON Semiconductor VE0012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S16TW066
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VE0012拓展信息







哦! 它是空的。