Orion Fans C45
- 收藏
- 对比
C45
1828-C45
无类别的
--
大陆
立即发货

C45 datasheet pdf and Unclassified product details from Orion Fans stock available at utmel
1最小包装量--
C45详情
Orion Fans C45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
C45拓展信息







哦! 它是空的。