Orion Fans C903
- 收藏
- 对比
C903
1828-C903
无类别的
--
大陆
立即发货

C903 datasheet pdf and Unclassified product details from Orion Fans stock available at utmel
1最小包装量--
C903详情
Orion Fans C903重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Modular version
有
Rated operation power NEMA
5.516
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
8.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
12
Rated operation power at AC-3, 400 V
5.5
Rated operation current Ie at AC-1, 400 V
22
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
1
C903拓展信息







哦! 它是空的。