67510-L2详情
OSRAM 67510-L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0FLQ.500H
Interrupt Rating
10KA @ 500VAC
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
0.5
0个相似型号
67510-L2拓展信息








哦! 它是空的。