75351-L2详情
OSRAM 75351-L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Dwyer Instruments
Case Style
Left Side Mount
Manufacturer Part Number
BTLS3605D
Case Size
3 Inches
Connections
1/2 NPT
类型
Analog
准确性
1 Percent
背光
无
0个相似型号
75351-L2拓展信息
75351-L2详情
OSRAM 75351-L2重要参数规格及、参数值,及相似型号如下:
Manufacturer
Dwyer Instruments
Case Style
Left Side Mount
Manufacturer Part Number
BTLS3605D
Case Size
3 Inches
Connections
1/2 NPT
类型
Analog
准确性
1 Percent
背光
无
75351-L2拓展信息