OSRAM CB3
- 收藏
- 对比
CB3
1834-CB3
无类别的
--
大陆
立即发货

SPACER, ROUND CERAMIC 5MM X 5MM, Spacer Type:Round, Spacer Material:Ceramic, Outer Diameter:5mm, Inner Diameter:2.5mm, Overall Length:5mm, Product Range:-, Body Diameter:5mm, Bore Size:2.5mm, Wire Diameter:5mm RoHS Compliant: Yes
1最小包装量--
添加到询价列表
CB3详情
OSRAM CB3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 105
0个相似型号
CB3拓展信息







哦! 它是空的。