CS8PM1.PMLRLTXX52详情
OSRAM CS8PM1.PMLRLTXX52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
3R
Model
Surface mounting
深度
280
宽度
200
高度
125
0个相似型号
CS8PM1.PMLRLTXX52拓展信息
CS8PM1.PMLRLTXX52详情
OSRAM CS8PM1.PMLRLTXX52重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
3R
Model
Surface mounting
深度
280
宽度
200
高度
125
CS8PM1.PMLRLTXX52拓展信息