CUW JHSP-LQLT-M5N5-27-1-详情
OSRAM CUW JHSP-LQLT-M5N5-27-1-重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
CUW JHSP-LQLT-M5N5-27-1-拓展信息








哦! 它是空的。