CWCBLPM1.S1-MYNY-HK-0-A0详情
OSRAM CWCBLPM1.S1-MYNY-HK-0-A0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 4
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CWCBLPM1.S1-MYNY-HK-0-A0拓展信息








哦! 它是空的。