CWDPL831.ML-L1H1-DFGG-LM详情
OSRAM CWDPL831.ML-L1H1-DFGG-LM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
有
Measuring cable
有
Material insulating material
Polyvinyl chloride (PVC)
Set version
有
Measuring circuit category
第三类
Test prod
有
Type of accessory/spare part
Set
Measuring conductor connection
无
Current carrying capacity
3
CWDPL831.ML-L1H1-DFGG-LM拓展信息








哦! 它是空的。