GFCS8PM1.24-2S3S-1-0-35详情
OSRAM GFCS8PM1.24-2S3S-1-0-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
22.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
229
Min. permitted bending radius, stationary application/permanent installation
115
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GFCS8PM1.24-2S3S-1-0-35拓展信息








哦! 它是空的。