GR CS8PM1.23-JTKP-1-0详情
OSRAM GR CS8PM1.23-JTKP-1-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
40.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
70
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
307
Min. permitted bending radius, stationary application/permanent installation
164
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GR CS8PM1.23-JTKP-1-0拓展信息








哦! 它是空的。