GWCSSRM1.PC-NPNR-5H7I-1详情
OSRAM GWCSSRM1.PC-NPNR-5H7I-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
9.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
74
Min. permitted bending radius, stationary application/permanent installation
40
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
GWCSSRM1.PC-NPNR-5H7I-1
Manufacturer
欧司朗光电半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
OSRAM OPTO SEMICONDUCTORS GMBH
Risk Rank
5.21
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS代码
8541.40.20.00
光电子器件类型
单色LED
达到SVHC
compliant
GWCSSRM1.PC-NPNR-5H7I-1拓展信息








哦! 它是空的。