GWKAFJB3.EMSPSQ-50S3详情
OSRAM GWKAFJB3.EMSPSQ-50S3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
10.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
134
Min. permitted bending radius, stationary application/permanent installation
81
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Lead Free Status / RoHS Status
--
Rohs Code
有
Manufacturer Part Number
GWKAFJB3.EM-SPSQ-50S3
Manufacturer
欧司朗光电半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
OSRAM OPTO SEMICONDUCTORS GMBH
Risk Rank
5.84
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
Reach合规守则
compliant
光电子器件类型
单色LED
GWKAFJB3.EMSPSQ-50S3拓展信息
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors Inc.








哦! 它是空的。