GW P7LP32.EM-RRRT-XX57-1详情
OSRAM GW P7LP32.EM-RRRT-XX57-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
26.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
196
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
Rohs Code
有
Manufacturer Part Number
GWP7LP32.EM-RRRT-XX57-1
Manufacturer
欧司朗光电半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
OSRAM OPTO SEMICONDUCTORS GMBH
Risk Rank
5.84
HTS代码
8541.40.20.00
光电子器件类型
单色LED
达到SVHC
compliant
GW P7LP32.EM-RRRT-XX57-1拓展信息








哦! 它是空的。