GWPSLPS1ECLQ6HE150详情
OSRAM GWPSLPS1ECLQ6HE150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
78
Min. permitted bending radius, moving application/free movement
155
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
2.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
15.5
Colour outer sheath
Green
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GWPSLPS1ECLQ6HE150拓展信息








哦! 它是空的。