GWPSLRS1.ECLQLS-5C7E详情
OSRAM GWPSLRS1.ECLQLS-5C7E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
12.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
121
Min. permitted bending radius, stationary application/permanent installation
49
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GWPSLRS1.ECLQLS-5C7E拓展信息
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors Inc.








哦! 它是空的。