GW PUSRA1.PM-N1N3-XX51-1详情
OSRAM GW PUSRA1.PM-N1N3-XX51-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
15.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
152
Min. permitted bending radius, stationary application/permanent installation
76
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
GWPUSRA1.PM-N1N3-XX51-1
Manufacturer
欧司朗光电半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
OSRAM OPTO SEMICONDUCTORS GMBH
Risk Rank
5.76
JESD-609代码
e4
端子表面处理
Gold (Au)
HTS代码
8541.40.20.00
Reach合规守则
compliant
光电子器件类型
单色LED
GW PUSRA1.PM-N1N3-XX51-1拓展信息








哦! 它是空的。