LBT67C(P2-3-0)详情
OSRAM LBT67C(P2-3-0)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.5
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.2
RoHS
Non-Compliant
类型
TUBING
颜色
Yellow/Green
收缩率
2:1
0个相似型号
LBT67C(P2-3-0)拓展信息








哦! 它是空的。