LCWCQARPCMT6NL1700详情
OSRAM LCWCQARPCMT6NL1700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.52/1.14
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
11.4/6.4
Inside Diameter Before Shrinking
22.4/22.4
类型
模制靴
产品长度(mm)
105.9(mm)
0个相似型号
LCWCQARPCMT6NL1700拓展信息








哦! 它是空的。