LCW G6CP-EAFB-4J8K详情
OSRAM LCW G6CP-EAFB-4J8K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP54
Moisture Sensitive
有
Qualification
AEC-Q102
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
SMD/SMT
Part # Aliases
Q65112A9759 Q65112A9759
Manufacturer
ams欧司朗
Brand
ams欧司朗
RoHS
Details
Manufacturer Part Number
LCWG6CP-EAFB-4J8K
Part Life Cycle Code
活跃
Ihs Manufacturer
OSRAM OPTO SEMICONDUCTORS GMBH
Risk Rank
5.76
系列
LCW G6CP
包装
Reel
子类别
LEDs
深度
170
产品类别
LED - Standard
产品类别
Standard LEDs - SMD
宽度
330
高度
480
达到SVHC
unknown
LCW G6CP-EAFB-4J8K拓展信息








哦! 它是空的。