LCW JDSH.EC FT-7T-M2-120详情
OSRAM LCW JDSH.EC FT-7T-M2-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Operating principle
Electronic
Number of contacts as normally closed contact
1
0个相似型号
LCW JDSH.EC FT-7T-M2-120拓展信息








哦! 它是空的。