LD16-022W29详情
OSRAM LD16-022W29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
8
Inside Diameter Before Shrinking
24
类型
TUBING
颜色
Orange
收缩率
3:1
0个相似型号
LD16-022W29拓展信息








哦! 它是空的。