LED STAR CLASSIC A 40 B22D 827详情
OSRAM LED STAR CLASSIC A 40 B22D 827重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Base
Voltage, Rating
230 V
RoHS
Compliant
颜色
Black
长度
110 mm
直径
60 mm
0个相似型号
LED STAR CLASSIC A 40 B22D 827拓展信息
LED STAR CLASSIC A 40 B22D 827详情
OSRAM LED STAR CLASSIC A 40 B22D 827重要参数规格及、参数值,及相似型号如下:
底架
Base
Voltage, Rating
230 V
RoHS
Compliant
颜色
Black
长度
110 mm
直径
60 mm
LED STAR CLASSIC A 40 B22D 827拓展信息