LOK380-LP.4详情
OSRAM LOK380-LP.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
0个相似型号
LOK380-LP.4拓展信息








哦! 它是空的。