LUW CN5M详情
OSRAM LUW CN5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With thermal protection
无
Degree of protection (IP)
IP20
With integrated auxiliary switch
无
Switch off technique
Magnetic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
旋转按钮
With integrated under voltage release
无
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
208 - 208
深度
97
宽度
45
高度
97
LUW CN5M拓展信息








哦! 它是空的。