LUW W5SM-KYLX-7P7Q详情
OSRAM LUW W5SM-KYLX-7P7Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.43
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.8
Inside Diameter Before Shrinking
1.85
类型
TUBING
颜色
Gray
收缩率
2:1
0个相似型号
LUW W5SM-KYLX-7P7Q拓展信息








哦! 它是空的。