LWE6SGABNL430详情
OSRAM LWE6SGABNL430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for other bus systems
有
Supply voltage DC
24 - 24
Type of memory
RAM
System accessory
有
Number of HW-interfaces industrial Ethernet
2
Rail mounting possible
有
Number of HW-interfaces other
2
Explosion safety category for gas
None
Number of HW-interfaces RS-485
1
Supporting protocol for MODBUS
有
Number of HW-interfaces RS-232
1
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Model
Compact
深度
100
宽度
112
高度
65
LWE6SGABNL430拓展信息








哦! 它是空的。