LWT673-S1-5D-0详情
OSRAM LWT673-S1-5D-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
0个相似型号
LWT673-S1-5D-0拓展信息
LWT673-S1-5D-0详情
OSRAM LWT673-S1-5D-0重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
LWT673-S1-5D-0拓展信息