LYL29KJ2402详情
OSRAM LYL29KJ2402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.75
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
4
Inside Diameter Before Shrinking
12
类型
TUBING
颜色
Blue
收缩率
3:1
0个相似型号
LYL29KJ2402拓展信息








哦! 它是空的。