OSRAM Opto Semiconductors, Inc. SFH4235EAEB
- 收藏
- 对比
SFH4235EAEB
1834-SFH4235EAEB
LED 发射器 - 红外,紫外,可见光
--
大陆
立即发货

SFH4235EAEB datasheet pdf and Infrared, UV, Visible Emitters product details from OSRAM Opto Semiconductors, Inc. stock available at utmel
1最小包装量--
SFH4235EAEB详情
OSRAM Opto Semiconductors, Inc. SFH4235EAEB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.9(Max)
Package Width
6.2(Max)
Package Length
7.2(Max)
PCB changed
2
零件状态
Obsolete
引脚数量
2
SFH4235EAEB拓展信息
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors Inc.
OSRAM Opto Semiconductors, Inc.
OSRAM Opto Semiconductors Inc.







哦! 它是空的。