2SB10730Q1MC详情
Panasonic 2SB10730Q1MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Content
1pc(s)
Cable use
XLR
Connector
XLR male/XLR female
Type A
XLR插座
Version
Cable
Type B
XLR插头
No. of A connectors
1x
Factory colour
Yellow
0个相似型号
2SB10730Q1MC拓展信息








哦! 它是空的。