2SC3941A-QR(TA)详情
Panasonic 2SC3941A-QR(TA)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
SMT
Manufacturer part #
XF3M-1325-1B
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
13
CS
0.5mm
Factory colour
Ecru
系列
XF3M
类型
XF3M-1325-1B
特征
+ locking mechanism
2SC3941A-QR(TA)拓展信息








哦! 它是空的。