ADE223详情
Panasonic ADE223重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
20
Rohs Code
有
Manufacturer Part Number
ADE223
Part Life Cycle Code
活跃
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.68
Manufacturer Series
ADE
系列
DE
包装
Tube
ECCN 代码
EAR99
Reach合规守则
compliant
触点终端
焊针
继电器类型
POWER/SIGNAL RELAY
线圈电压
12 VDC
线圈电流
16.6 mA
产品
功率继电器
ADE223拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。