ADE309详情
Panasonic ADE309重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
通孔
Manufacturer
Panasonic
Brand
松下工业设备
RoHS
Details
Rohs Code
有
Manufacturer Part Number
ADE309
Part Life Cycle Code
活跃
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.69
系列
DE
包装
Tube
子类别
Relays
Reach合规守则
unknown
触点终端
焊针
继电器类型
POWER/SIGNAL RELAY
产品类别
通用继电器
线圈电压
5 VDC
线圈电流
40 mA
产品
功率继电器
产品类别
通用继电器
ADE309拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。